EN
  • EN
  • DE

SLF7055T-101MR80-3PF

Part No SLF7055T-101MR80-3PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190522-SLF7055T-101MR80-3PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF7055T-101MR80-3PF CAD Model

Description

The SLF7055T-101MR80-3PF is a shielded power inductor manufactured by TDK Corporation. It is designed for DC-DC converters and power supply circuits where a compact size and high efficiency are essential. The shielded construction minimizes electromagnetic interference (EMI).

Applications

  • DC-DC converters in portable devices
  • Power supplies for LCD TVs and monitors
  • Notebook and desktop computers
  • Mobile communication devices
  • LED lighting drivers

Features

  • Magnetically shielded construction for low EMI
  • High current carrying capacity
  • Low DC resistance (DCR) for high efficiency
  • Compact size (7.0 x 7.0 x 5.5 mm)
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)

Benefits

  • Reduced electromagnetic interference allows for high-density mounting
  • High efficiency minimizes power loss and heat generation
  • Small footprint ideal for miniaturized devices
  • Stable inductance over a wide temperature range ensures reliable performance
  • Suitable for high-frequency switching regulators

Technical Specifications

The SLF7055T-101MR80-3PF has an inductance of 100 µH (microhenries) with a tolerance of ±20%. The saturation current is 0.80 A (Amperes). The DC resistance (DCR) is relatively low, contributing to its high efficiency. It is a surface-mount device (SMD) suitable for automated assembly. The '3PF' likely indicates a specific packaging or performance variant within the SLF7055T series. It adheres to RoHS standards.

This inductor is well-suited for applications requiring a balance of small size, high current handling, and low EMI. Its robust construction and wide operating temperature make it a reliable choice for demanding environments.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess