EN
  • EN
  • DE

TC0806G-900-2P-T

Part No TC0806G-900-2P-T
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839587-TC0806G-900-2P-T
Ultra Librarian 3D Model Ultra Librarian TC0806G-900-2P-T CAD Model

Description

The TC0806G-900-2P-T is a common mode filter manufactured by TDK Corporation. These filters are used to suppress common-mode noise in high-speed differential transmission lines. Common-mode noise is a type of electromagnetic interference (EMI) that appears equally on both lines of a differential pair with respect to ground. By attenuating this noise, the TC0806G-900-2P-T improves signal integrity and reduces EMI emissions, ensuring reliable data transmission and compliance with regulatory standards.

Applications

  • USB 2.0/3.0/3.1 data lines
  • HDMI interfaces
  • MIPI interfaces
  • DisplayPort interfaces
  • High-speed differential signal lines in electronic devices

Features

  • High Common Mode Attenuation: Provides significant attenuation of common-mode noise across a wide frequency range.
  • Low Differential Mode Insertion Loss: Exhibits minimal insertion loss for differential signals, ensuring signal integrity.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount technology.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved Signal Integrity: Reduces common-mode noise, resulting in cleaner signals and more reliable data transmission.
  • Reduced EMI Emissions: Minimizes electromagnetic interference, preventing unwanted radiation and improving system compatibility.
  • Enhanced System Performance: Cleaner signals and reduced EMI contribute to improved system performance and reliability.
  • Easy Integration: Small size and SMT design simplify integration into existing circuit designs.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental regulations.

Technical Specifications

Refer to the TDK TC0806G-900-2P-T datasheet for precise specifications, including common mode attenuation characteristics, differential mode insertion loss, impedance, rated current, and operating temperature range.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess