EN
  • EN
  • DE

TCE1210-900-2P-T00

Part No TCE1210-900-2P-T00
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 360123-TCE1210-900-2P-T00
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCE1210-900-2P-T00 CAD Model

Description

The TCE1210-900-2P-T00 is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in various electronic circuits, thereby reducing electromagnetic interference (EMI) and improving signal integrity. This component is often used in high-speed data lines and power lines to filter out unwanted noise while allowing the desired signals to pass through with minimal distortion.

Applications

  • USB Ports: Filters common mode noise in USB data lines to ensure reliable data transfer and signal quality.
  • HDMI Interfaces: Reduces EMI from HDMI cables, contributing to clear audio and video transmission.
  • Power Supplies: Suppresses noise on power lines to prevent interference with sensitive electronic equipment.
  • LVDS (Low-Voltage Differential Signaling) Circuits: Filters common mode noise in LVDS data transmission to maintain signal integrity.
  • Ethernet Connections: Reduces electromagnetic interference (EMI) from Ethernet cables, facilitating reliable network communication.

Features

  • Compact Size: The 1210 form factor makes it suitable for applications where board space is limited.
  • High Common Mode Impedance: Provides high impedance at common mode frequencies, effectively suppressing noise.
  • Low Differential Mode Impedance: Minimizes signal distortion by offering low impedance at differential mode frequencies.
  • Surface Mount Technology (SMT): Designed for automated assembly onto printed circuit boards using SMT processes.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions due to its broad operating temperature range.

Benefits

  • EMI Reduction: Effectively reduces electromagnetic interference, ensuring compliance with regulatory standards.
  • Improved Signal Integrity: Enhances signal quality by filtering out common mode noise, leading to more reliable data transmission.
  • Enhanced System Reliability: Prevents noise-related issues, improving the overall reliability of electronic systems.
  • Easy Integration: Simplified integration into existing circuits due to its compact size and SMT compatibility.
  • Regulatory Compliance: Helps products meet FCC, CE, and other regulatory requirements for electromagnetic compatibility.

Additional Details

The TCE1210-900-2P-T00 common mode choke is constructed with a ferrite core material optimized for high impedance at specific frequencies. This allows it to effectively filter unwanted noise while minimally affecting the desired differential signals. The '900' in the part number indicates the impedance value in ohms at a specific frequency, and the '2P' likely refers to the number of lines or the configuration. This component is particularly useful in high-speed data transmission, where maintaining signal integrity is critical. Detailed specifications, including impedance vs. frequency curves, can be found in the TDK datasheet for this part number. When selecting this choke, designers should consider the operating frequency, impedance characteristics, and current handling capacity to ensure optimal performance in their application. Proper soldering techniques should be used to ensure a reliable connection between the component and the PCB. Ensure that the maximum rated current is not exceeded to avoid core saturation and potential damage.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.2363
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
NVIDIA
Lowest to $6.5292
Atmel
Need more? Email Us
Texas Instruments
Need more? Email Us
Pulse
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Toshiba Semiconductor and Storage
Lowest to $1.5860

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess