The TCM1005-900-2P-T002 is a common mode choke manufactured by TDK Corporation, engineered to suppress common mode noise in electronic circuits. It is designed to mitigate electromagnetic interference (EMI) and enhance signal integrity across various applications.
Applications
- Filtering common mode noise in USB and other data lines.
- EMI reduction in high-speed differential interfaces.
- Used in various consumer electronic devices such as mobile phones and laptops.
- Noise suppression in automotive electronic systems.
- Network devices such as routers and switches benefit from its noise reduction.
Features
- Compact 1005 package size, ideal for space-saving designs.
- High common mode impedance (90 ohms) provides effective noise filtering.
- Low differential mode impedance minimizes signal distortion.
- Excellent noise suppression characteristics over a wide frequency range.
- 2-line configuration allows simultaneous filtering of two signal lines.
- RoHS compliant, meeting environmental standards.
Benefits
- Reduces EMI and improves compliance with regulatory standards.
- Enhances signal integrity by filtering out common mode noise.
- Improves the reliability and performance of electronic devices.
- Saves valuable board space due to its small dimensions.
- Minimizes signal degradation due to the low differential mode impedance.
Technical Specifications
The TCM1005-900-2P-T002 features a common mode impedance of 90 ohms at a test frequency of 100 MHz. The '1005' package size indicates approximate dimensions of 1.0 mm x 0.5 mm. It is designed as a 2-line choke, enabling simultaneous filtering of two signal lines. It's manufactured using high-quality ferrite material for optimized noise suppression. The T002 designation relates to specific tape and reel packaging configurations for automated assembly. Operating temperature is generally between -40°C and +85°C.