EN
  • EN
  • DE

TCM1210U-300-2P-T000

Part No TCM1210U-300-2P-T000
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer TDK Corporation
Win Source Part Number 215405-TCM1210U-300-2P-T000
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM1210U-300-2P-T000 CAD Model

Description

The TDK TCM1210U-300-2P-T000 is a common mode filter designed to suppress common mode noise in high-speed differential transmission lines. It is manufactured by TDK Corporation and is commonly used in various electronic devices to improve signal integrity and reduce electromagnetic interference (EMI).

Applications

  • USB Lines: Filtering common mode noise on USB 2.0 and USB 3.0 data lines.
  • HDMI Lines: Common mode noise suppression on HDMI interfaces.
  • MIPI Interfaces: Filtering noise on MIPI D-PHY and C-PHY interfaces in mobile devices.
  • Ethernet: Noise reduction on Ethernet 10/100/1000BASE-T lines.
  • LVDS: Common mode choke for LVDS display interfaces.

Features

  • Compact Size: 1210 (3225 metric) footprint allows for high-density mounting on PCBs.
  • High Common Mode Attenuation: Provides significant attenuation of common mode noise across a wide frequency range.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation on the differential signal lines.
  • High Impedance: Offers high common mode impedance, effectively blocking noise.
  • RoHS Compliant: Complies with RoHS directives for environmental safety.

Benefits

  • Improved Signal Integrity: Reduces common mode noise, resulting in clearer and more reliable signal transmission.
  • Reduced EMI: Minimizes electromagnetic interference, helping devices meet regulatory compliance requirements.
  • Enhanced System Performance: By filtering noise, the overall performance and stability of electronic systems are improved.
  • Space Saving: Compact size allows for efficient use of PCB space.
  • Easy Implementation: Simple to integrate into existing circuit designs.

Technical Specifications:
Case Size: 1210 (3225 Metric)
Impedance: 30 Ohms<br/>Number of Lines: 2<br/>Technology: Thin Film<br/>Operating Temperature: -40°C to +85°C

You May Also Be Interested in

TAI-TECH Advanced Electronics
51 UH @ 100 KHZ 2 LINE COMMON MO
Lowest to $0.2936
TDK Corporation
CMC 130UH 115MA 2LN 6.7KOHM SMD
Lowest to $0.8732
Nexperia USA Inc.
CMC 6LN SMD ESD
Lowest to $14.5523
Shenzhen HongyeX Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
Lowest to $0.0569
Panasonic
EXC-24CH900UR Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 90 ohm datasheet, inventory, & pricing.
Lowest to $0.0951
Panasonic
2Ω 2 35Ω@100MHz 0302 Common Mode Chokes RoHS
Lowest to $0.0874
TDK Corporation
B82724J2402N1 TDK Common Mode Chokes / Filters 3.3mH 4.0A Vertical Core datasheet, inventory, & pricing.
Lowest to $2.3284
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 3.2x2.5mm 600Ω@100MHz 1A DCR 200mΩ
Lowest to $0.1019

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess