EN
  • EN
  • DE

CM2545X171R-00

Part No CM2545X171R-00
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 10A 2LN 170 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features 2 Line Common Mode Choke Surface Mount 170 Ohms @ 100 MHz 10A DCR 3mOhm
Manufacturer Laird-Signal Integrity Products
Series CM
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package Vertical, 8 PC Pin
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 240-1106-6, 240-1106-2, CM2545X171R00, 240-1106-1
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866867-CM2545X171R-00
Ultra Librarian 3D Model Ultra Librarian CM2545X171R-00 CAD Model

Description

The CM2545X171R-00 is a 2 line common mode choke surface mount from Laird-Signal Integrity Products.

  • Type: 2 line common mode choke
  • Mounting Type: Surface Mount
  • Series: CM
  • Package Size: Vertical, 8 PC pin
  • Operating Temperature: from -55°C to 125°C
  • Resistance: 170 Ohms @ 100 MHz
  • DCR (Max): 3mOhm
  • Packaging: Reel
  • Package Quantity: 400
  • Lifecycle Status: Obsolete
  • Popularity: Medium

You May Also Be Interested in

Shenzhen Shunxiangnuo Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount 7x6mm 1.02kΩ 3A DCR 17mΩ
Lowest to $0.4252
Guangdong Fenghua Advanced Technology
10mH@1kHz 750mΩ 2 Through Hole Common Mode Chokes RoHS
Lowest to $0.4161
Panasonic
2Ω 2 35Ω@100MHz 0302 Common Mode Chokes RoHS
Lowest to $0.0874
TDK Corporation
B82724J2402N1 TDK Common Mode Chokes / Filters 3.3mH 4.0A Vertical Core datasheet, inventory, & pricing.
Lowest to $2.3284
Prosperity Dielectrics
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 180Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.1204
TAI-TECH Advanced Electronics
51 UH @ 100 KHZ 2 LINE COMMON MO
Lowest to $0.2936
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399
ICT
2Line Common Mode Choke Surface Mount 90Ω@100MHz 100mA DCR 4Ω
Lowest to $0.2911
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess