EN
  • EN
  • DE

TDK73K224L-IP

Part No TDK73K224L-IP
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 363522-TDK73K224L-IP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDK73K224L-IP CAD Model

Description

The TDK73K224L-IP is a common mode choke manufactured by TDK Corporation, a leading company in electronic components. This choke is specifically designed to suppress common mode noise in various electronic circuits. It is engineered to attenuate common mode interference while having minimal impact on differential mode signals, ensuring signal integrity. The component's features make it suitable for use in power supplies, communication lines, and other applications where noise reduction is critical.

Applications

  • Power Line Filtering: Used to filter common mode noise on AC and DC power lines, protecting sensitive electronic equipment.
  • Communication Interfaces: Applied in communication lines, such as USB, Ethernet, and RS-485, to reduce noise and enhance signal quality.
  • Audio Equipment: Filters unwanted noise in audio amplifiers and signal processing circuits, resulting in cleaner and more accurate sound reproduction.
  • Industrial Control Systems: Improves the reliability and accuracy of industrial control systems by mitigating noise-induced errors.
  • Medical Electronic Devices: Helps ensure the accuracy and reliability of medical devices by minimizing electromagnetic interference (EMI).

Features

  • High Common Mode Impedance: Provides significant attenuation of common mode noise across a broad frequency range.
  • Low Differential Mode Insertion Loss: Minimizes the impact on differential mode signals, preserving signal integrity.
  • Compact Size: Designed for space-saving integration into a variety of electronic devices.
  • High Rated Current Capacity: Capable of handling substantial current loads without compromising performance.
  • RoHS Compliant: Manufactured in accordance with environmental standards for hazardous substance content.
  • Surface Mount Technology (SMT): Optimized for automated assembly processes and high-density circuit board designs.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Reliability: Protects sensitive electronic components from noise-induced damage and malfunctions.
  • Reduced EMI Emissions: Helps electronic devices meet electromagnetic interference (EMI) regulatory requirements.
  • Optimized Power Supply Performance: Ensures a stable and clean power supply, improving the overall efficiency and lifespan of electronic devices.
  • Simplified Circuit Integration: Designed for easy integration into existing circuit designs with minimal modifications.
  • Cost-Effective Noise Suppression: Provides a reliable and efficient noise suppression solution at a competitive price point.

Additional Details

The TDK73K224L-IP common mode choke uses a ferrite core material optimized for effective noise suppression in the specified frequency range. The design is intended to minimize parasitic capacitance and leakage inductance, which can negatively affect its performance. It's designed to operate over a wide range of temperatures and environmental conditions. Its surface mount design makes it suitable for automated assembly, which reduces manufacturing costs and improves overall product quality. For precise specifications, including inductance values, DC resistance, and rated current, it's essential to consult the official TDK datasheet to ensure it meets the specific requirements of the intended application. This choke plays a crucial role in ensuring electromagnetic compatibility (EMC) and enabling the proper functioning of electronic devices in noisy environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8261 $63.9135
80+ $1.4992 $119.9360
120+ $1.4518 $174.2160
165+ $1.4056 $231.9240
215+ $1.3583 $292.0345
285+ $1.2174 $346.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess