EN
  • EN
  • DE

TLA-6T102-T

Part No TLA-6T102-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217751-TLA-6T102-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA-6T102-T CAD Model

Description

The TLA-6T102-T is a common mode choke coil manufactured by TDK Corporation. These chokes are designed to suppress unwanted noise in electronic circuits, specifically common mode noise, without affecting the desired signal. The "-T" suffix often indicates a specific packaging or termination style.

Applications

  • Power lines for electronic devices
  • Signal lines for data transmission
  • USB interfaces
  • HDMI cables
  • LVDS (Low-Voltage Differential Signaling) lines
  • Audio equipment
  • Automotive electronics
  • Medical equipment

Features

  • Excellent common mode noise suppression
  • Compact size for space-saving designs
  • High impedance over a wide frequency range
  • Low differential mode impedance to minimize signal distortion
  • High rated current to handle substantial power requirements
  • Durable construction for long-term reliability
  • RoHS compliant, ensuring environmental safety

Benefits

  • Improved electromagnetic compatibility (EMC) performance
  • Reduced interference in electronic circuits
  • Enhanced signal integrity
  • Minimized noise in audio and video equipment
  • Prevention of data corruption in high-speed data transmission lines
  • Increased reliability of electronic devices
  • Compliance with regulatory requirements for EMC

Additional Details

Common mode choke coils like the TLA-6T102-T are constructed using two identical inductors wound on a single core. The winding configuration ensures that the magnetic fields generated by the desired differential mode signal cancel each other out, resulting in low impedance for the desired signal. However, the magnetic fields generated by common mode noise add together, resulting in high impedance for the noise, effectively suppressing it. The "-T" likely indicates tape and reel packaging for automated assembly. TDK's TLA series choke coils are widely recognized for their robust construction and high performance. The specific electrical characteristics, such as inductance, impedance, and rated current, will vary depending on the exact model within the TLA-6T102 series.

These chokes are often chosen when a compact, high-performance solution is needed to address EMC issues in densely populated electronic designs. Their versatility makes them suitable for a wide array of applications where noise suppression is critical. Proper selection of the choke coil, based on the frequency range of the noise and the required impedance, is essential for optimal performance.

You May Also Be Interested in

Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess