EN
  • EN
  • DE

TFM201610A-R47M-T00

Part No TFM201610A-R47M-T00
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 216876-TFM201610A-R47M-T00
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TFM201610A-R47M-T00 CAD Model

Description

The TFM201610A-R47M-T00 is a thin-film metal power inductor manufactured by TDK Corporation. It is designed for power management applications, particularly in portable electronic devices where space and efficiency are paramount.

Applications

  • Smartphones: Power management in smartphone circuits.
  • Tablets: Voltage regulation in tablet devices.
  • Wearable Devices: Power supply for smartwatches and fitness trackers.
  • Portable Gaming Consoles: Power circuitry in handheld gaming systems.
  • DC-DC Converters: Voltage step-up and step-down in DC-DC conversion circuits.

Features

  • Small Size: Compact 2016 (2.0 x 1.6 mm) package.
  • Low DC Resistance: Minimizes power losses and maximizes efficiency.
  • Inductance Value: Offers an inductance of 0.47µH (R47 = 0.47).
  • Metal Alloy Core: Provides excellent saturation characteristics and stable inductance.
  • High Current Capability: Handles high current levels without significant inductance degradation.

Benefits

  • Space Saving: The small footprint enables integration into tight spaces within portable devices.
  • High Efficiency: Low DC resistance minimizes energy wastage, leading to higher efficiency.
  • Stable Inductance: Metal alloy core ensures consistent inductance even under varying current and temperature conditions.
  • Reliable Performance: The high current handling capability offers reliable performance under demanding load conditions.
  • Improved Battery Life: Reduced power loss contributes to longer battery life in battery-powered devices.

Additional Details

The TFM201610A-R47M-T00 adheres to RoHS compliance, reflecting its environmentally friendly design. Consult the manufacturer's datasheet for specific electrical characteristics, including saturation current and operating temperature range. It is a crucial component for ensuring stable and efficient power delivery in portable electronic systems.

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess