EN
  • EN
  • DE

TFSQ0402C0H1C1R1WT

Part No TFSQ0402C0H1C1R1WT
Manufacturer TDK Corporation
Catalog Thin Film Capacitors
Description CAP THIN FILM 1.1PF 16V 01005
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features 1.1 pF Thin Film Capacitor 16 V 01005 (0402 Metric)
Manufacturer TDK Corporation
Series TFSQ0402
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 01005 (0402 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.29.0040
Other Part Number 445-7126-6, 445-7126-1, 445-7126-2
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899528-TFSQ0402C0H1C1R1WT
Ultra Librarian 3D Model Ultra Librarian TFSQ0402C0H1C1R1WT CAD Model

Description

The TDK Corporation TFSQ0402 series capacitor is a thin film capacitor with a capacitance of 1.1 pF and a voltage rating of 16V.

  • Capacitance: 1.1 pF
  • Voltage Rating: 16V
  • Mounting: Surface mount
  • Package: 01005 (0402 Metric)
  • Operating Temperature Range: -55°C ~ 125°C
  • Status: Now obsolete
  • HTSUS Code: 8532.29.0040
  • Supply and Demand Status: Balanced
  • Quantity per Package: 15000

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP THIN FILM 10PF 16V 0402
Lowest to $0.5791
AVX Corp/Kyocera Corp
CAP THIN FILM 2.7PF 25V 0402 / 2.7 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.5454
AVX Corp/Kyocera Corp
CAP THIN FILM 0.2PF 25V 0402 / 0.2 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Lowest to $0.4414
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.5454
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film 25V 6.2pF .1pFTol Th inFilm 0402
Need more? Email Us
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film
Lowest to $0.1496
AVX Corp/Kyocera Corp
CAP THIN FILM 0.7PF 100V 0402
Lowest to $0.4826
AVX Corp/Kyocera Corp
CAP THIN FILM 10PF 16V 0402
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess