EN
  • EN
  • DE

TLA-6T212A-T

Part No TLA-6T212A-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217773-TLA-6T212A-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-6T212A-T CAD Model

Description

The TLA-6T212A-T is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in electronic devices and systems. This component offers a balance of performance and size, making it suitable for a range of applications where noise suppression is critical.

Applications

  • Power Supplies: Filters common mode noise in AC-DC and DC-DC power supplies, ensuring clean power output.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices to reduce EMI and improve performance.
  • Industrial Automation: Employed in industrial control systems to minimize noise interference and enhance system reliability.
  • Medical Equipment: Integrated into medical devices to reduce electromagnetic emissions and improve patient safety.
  • Automotive Electronics: Utilized in automotive systems to filter noise and ensure stable operation of electronic components.

Features

  • High Impedance: Effective in suppressing common mode noise across a wide frequency range.
  • Low Differential Mode Signal Loss: Minimizes signal attenuation, preserving signal integrity.
  • Surface Mount Design: Facilitates easy integration into automated manufacturing processes.
  • Compact Footprint: Saves valuable board space in densely populated electronic designs.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits

  • Improved EMI Performance: Reduces electromagnetic interference, helping devices meet regulatory requirements.
  • Enhanced Signal Quality: Minimizes noise and distortion, leading to improved signal clarity.
  • Increased System Reliability: Protects sensitive components from noise-related failures.
  • Simplified Circuit Design: Easy to implement and integrate into existing designs.
  • Cost-Effective Solution: Provides a cost-effective method for suppressing common mode noise.

Additional Details

The TLA-6T212A-T common mode choke utilizes a ferrite core material with specific magnetic properties that optimize its noise suppression performance. It is designed to withstand high voltages and currents, ensuring safe and reliable operation. Its compact size makes it well-suited for use in portable and space-constrained devices.

Key specifications to consider when selecting this choke include its rated current, impedance at different frequencies, and DC resistance. Refer to the TDK datasheet for detailed technical information and performance characteristics.

You May Also Be Interested in

iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess