EN
  • EN
  • DE

TLA-6T214ALF

Part No TLA-6T214ALF
Manufacturer TDK Corporation
Catalog Pulse Transformers
Description Pulse transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1268607-TLA-6T214ALF
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-6T214ALF CAD Model

Description

The TLA-6T214ALF is a common mode choke from TDK Corporation. It's designed to suppress common mode noise in various electronic circuits. Common mode chokes are crucial for reducing electromagnetic interference (EMI) and ensuring signal integrity in sensitive applications.

Applications:

  • Power Line Filtering: Used to suppress common mode noise from AC power lines.
  • USB Interfaces: Filters noise in USB data lines to improve signal quality.
  • Networking Equipment: Reduces EMI in Ethernet and other networking cables.
  • Audio Equipment: Filters noise in audio circuits for clearer sound.
  • Signal Lines: Used in any signal line where common mode noise is a concern.

Features:

  • High Common Mode Attenuation: Effectively suppresses common mode noise.
  • Low Differential Mode Insertion Loss: Minimally affects the desired signal.
  • Compact Size: Allows for use in space-constrained applications.
  • High Impedance: Provides high impedance to common mode currents.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, improving the performance and reliability of electronic devices.
  • Improved Signal Integrity: Ensures cleaner signals, reducing data errors.
  • Enhanced Audio Quality: Reduces noise in audio circuits, resulting in clearer sound.
  • Compliance with EMC Standards: Helps products meet electromagnetic compatibility (EMC) regulations.
  • Reliable Performance: Provides consistent noise suppression over a wide frequency range.

Additional Details:

The TLA-6T214ALF is designed for reflow soldering processes. The choke's performance characteristics, such as impedance versus frequency and attenuation characteristics, are typically specified in the datasheet. The mechanical dimensions and footprint are also critical for proper board layout and assembly. TDK's common mode chokes are known for their reliability and performance in demanding applications. Always refer to the official datasheet for precise electrical specifications, environmental ratings, and recommended operating conditions, including maximum current and voltage ratings. The core material is typically a ferrite material selected for its high permeability and low losses at the frequencies of interest.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8676 $65.3660
80+ $1.5327 $122.6160
120+ $1.4842 $178.1040
165+ $1.4368 $237.0720
210+ $1.3895 $291.7950
280+ $1.2451 $348.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess