The TLA-6T302LF-T is a common mode choke coil manufactured by TDK Corporation. This component is designed to suppress common mode noise in various electronic circuits, ensuring signal integrity and electromagnetic compatibility (EMC).
Applications
- Power line noise filtering in electronic devices.
- Signal line noise suppression in data communication systems.
- Noise reduction in audio equipment for clearer sound quality.
- Suppression of common mode currents in switched-mode power supplies (SMPS).
- EMC compliance in industrial equipment to meet regulatory standards.
Features
- High common mode impedance: Effectively attenuates common mode noise signals.
- Low differential mode impedance: Minimizes signal distortion and maintains signal integrity.
- Compact size: Suitable for space-constrained applications.
- High reliability: Ensures stable performance over a wide temperature range.
- RoHS compliant: Meets environmental regulations for hazardous substances.
Benefits
- Improved signal integrity: Reduces noise and interference in signal lines, leading to more accurate data transmission.
- Enhanced EMC performance: Helps electronic devices meet EMC standards by suppressing radiated and conducted emissions.
- Reduced noise in audio equipment: Provides clearer and more enjoyable listening experience.
- Increased system reliability: Protects sensitive electronic components from noise-induced damage.
- Compliance with environmental regulations: Meets RoHS requirements for environmentally friendly products.
Additional Details
The TLA-6T302LF-T common mode choke features a ferrite core material, which contributes to its high impedance characteristics. Its compact size and surface mount design make it easy to integrate into automated assembly processes. It is designed to operate within a specific temperature range and withstand certain voltage and current levels. The specific inductance and impedance values, as well as the rated current, are crucial parameters to consider when selecting this component for a particular application. Detailed specifications are typically available in the manufacturer's datasheet.