EN
  • EN
  • DE

TLA-7T201HF

Part No TLA-7T201HF
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217779-TLA-7T201HF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA-7T201HF CAD Model

Description

The TLA-7T201HF is a common mode choke coil produced by TDK Corporation, meticulously engineered to suppress common mode noise, especially in high-frequency applications. Its design emphasizes optimal impedance at relevant frequencies, ensuring minimal impact on desired signals while maintaining a compact structure.

Applications

  • High-Speed Data Transmission Lines: Utilized in USB, HDMI, and Ethernet interfaces to effectively suppress common mode noise, consequently enhancing signal integrity.
  • Switching Power Supplies (High-Frequency): Deployed in high-frequency switching power supplies to minimize electromagnetic interference (EMI) and ensure stable, reliable operation.
  • Digital Audio Devices: Integrated into digital audio interfaces, reducing noise and distortion to provide superior audio quality.
  • Industrial Communication Networks: Essential in industrial communication systems to filter noise and enhance the reliability of data transmission.
  • Automotive Electronics: Employed in automotive communication buses, such as CAN bus, to suppress noise and ensure robust data communication.

Features

  • High Common Mode Impedance (High-Frequency): Provides effective suppression of common mode noise in high-speed circuit designs.
  • Low Differential Mode Impedance: Minimizes signal attenuation, preserving the integrity of the desired signal.
  • Compact Surface Mount Package: Allows for seamless integration into space-constrained applications and efficient assembly processes.
  • Exceptional Temperature Stability: Maintains reliable performance across a broad spectrum of operating temperatures.
  • Compliance with RoHS Standards: Adheres to stringent environmental regulations, ensuring the absence of hazardous substances.

Benefits

  • Enhanced Signal Integrity: Reduces noise and interference, resulting in cleaner, more dependable signal transmission.
  • Improved EMI Performance: Minimizes electromagnetic interference, aiding devices in meeting regulatory requirements.
  • Increased System Reliability: Protects sensitive components from noise-induced damage, ensuring longevity and consistent performance.
  • Simplified Design Integration: Facilitates easy integration into existing circuit designs with minimal need for complex modifications.
  • Optimized for High-Frequency Use: Specifically tailored for use in high-speed data and communication systems, maximizing efficiency.

Additional Details

The TLA-7T201HF common mode choke is constructed with a specialized ferrite core designed for optimal performance at elevated frequencies. Its design minimizes parasitic capacitance and inductance, ensuring minimal impact on the desired signal. It is typically surface-mounted to facilitate automated manufacturing processes.

Key electrical characteristics to consider include impedance versus frequency, rated current, DC resistance, and insertion loss. These factors should be meticulously evaluated when selecting the appropriate common mode choke. Consult the TDK datasheet for comprehensive specifications and performance metrics.

You May Also Be Interested in

Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess