EN
  • EN
  • DE

H5TQ1G83DFR-H9I

Part No H5TQ1G83DFR-H9I
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 128Mx8 CL9 (1Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941533-H5TQ1G83DFR-H9I
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G83DFR-H9I CAD Model

Description

The Hynix H5TQ1G83DFR-H9I is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed to provide memory capacity and bandwidth in a wide range of applications. It's manufactured by Hynix Semiconductor, a significant player in the memory industry.

Applications

  • Embedded Systems: Commonly used in devices like network routers, switches, and industrial control systems.
  • Set-Top Boxes: Provides memory for processing and displaying multimedia content.
  • Digital TVs: Integrated into digital television sets for improved performance.
  • Automotive Infotainment: Used in car infotainment systems to handle various functions.
  • Gaming Consoles: Can serve as auxiliary memory in gaming consoles.

Features

  • 1Gb Density: Offers a memory capacity of 1 Gigabit in a single package.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer.
  • FBGA Package: Comes in a fine-pitch ball grid array package for efficient board mounting.
  • Operating Temperature Range: Designed for reliable operation within specified temperature limits.
  • Low Power Consumption: Optimized for low power usage.

Benefits

  • Enhanced System Performance: Provides faster data access and improved overall system responsiveness.
  • Stable Operation: Ensures reliable performance in a variety of operating conditions.
  • Increased Bandwidth: Supports high data transfer rates for demanding applications.
  • Reduced Power Consumption: Minimizes energy usage, which can be important for battery-powered devices.
  • Compact Size: Allows for integration into small form-factor devices.

Additional Details

The H5TQ1G83DFR-H9I operates at voltage levels compliant with the DDR3 standard. Precise timing specifications are crucial for system stability and performance and are typically set via the system BIOS or memory controller. The chip's internal architecture facilitates parallel data access, thus increasing throughput. The 'H9I' speed grade denotes a specific performance level within the DDR3 specifications. For detailed technical information, including voltage requirements, timing parameters, and thermal characteristics, refer to the official Hynix datasheet.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess