EN
  • EN
  • DE

TLA-7T203LF-T

Part No TLA-7T203LF-T
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840455-TLA-7T203LF-T
Ultra Librarian 3D Model Ultra Librarian TLA-7T203LF-T CAD Model

Description

The TLA-7T203LF-T is a common mode choke coil manufactured by TDK Corporation. This component is specifically designed to suppress common mode noise in electronic circuits, contributing to enhanced signal integrity and electromagnetic compatibility (EMC) performance.

Applications

  • Power line filtering: Used in power supplies to suppress noise from the AC mains.
  • Signal line filtering: Applied in data communication lines (e.g., USB, Ethernet) to reduce noise and interference.
  • Audio equipment: Implemented in audio amplifiers and other audio devices to improve sound quality by reducing noise.
  • Switched-mode power supplies (SMPS): Essential for reducing common mode currents in SMPS circuits.
  • Industrial automation equipment: Ensures EMC compliance by suppressing noise in control and communication systems.

Features

  • High common mode impedance: Provides significant attenuation of common mode noise.
  • Low differential mode impedance: Minimizes the impact on the desired signal, preserving signal integrity.
  • Compact design: Allows for easy integration into densely populated circuit boards.
  • Durable construction: Offers reliable performance under varying environmental conditions.
  • RoHS compliance: Meets environmental standards for the reduction of hazardous substances.

Benefits

  • Improved signal clarity: Reduces noise in signal lines, resulting in more accurate data transmission.
  • Enhanced EMC compliance: Helps devices meet regulatory requirements for electromagnetic emissions.
  • Better audio quality: Reduces noise in audio signals, leading to a cleaner and more enjoyable listening experience.
  • Increased system reliability: Protects sensitive components from damage caused by noise and interference.
  • Environmentally friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details

The TLA-7T203LF-T common mode choke utilizes a ferrite core to achieve high impedance characteristics. It is typically surface-mounted for efficient assembly. The choke is characterized by its inductance, impedance, and rated current, all of which are crucial parameters for selecting the appropriate component for a specific application. The specific operating temperature range and voltage withstand capabilities are also important considerations. Detailed electrical and mechanical specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess