EN
  • EN
  • DE

TLA-7T231LF

Part No TLA-7T231LF
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217782-TLA-7T231LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-7T231LF CAD Model

Description

The TLA-7T231LF is a common mode choke coil manufactured by TDK Corporation. It is specifically designed to suppress common mode noise in electronic devices and systems, particularly focusing on low-frequency noise suppression. This component offers a balance between performance and size, making it suitable for applications where noise reduction is essential without significantly impacting the overall design footprint.

Applications

  • Power Line Filtering: Filters common mode noise from AC power lines, protecting sensitive electronic components from voltage spikes and noise interference.
  • Audio Signal Isolation: Used in audio amplifiers and other audio devices to minimize noise and distortion, enhancing audio clarity and quality.
  • DC Power Supplies: Provides effective common mode noise filtering in DC power supplies, ensuring a stable and clean power output for connected devices.
  • Industrial Control Equipment: Integrated into industrial control systems to suppress noise and improve the reliability of communication and control signals, ensuring consistent operation.
  • Medical Electronic Devices: Employed in medical devices to reduce electromagnetic interference (EMI), minimizing potential risks to patients and enhancing device reliability.

Features

  • High Common Mode Impedance at Low Frequencies: Provides excellent suppression of common mode noise at lower frequencies, which is crucial for many electronic applications.
  • Low Differential Mode Impedance: Minimizes signal attenuation, ensuring that the desired signals are not significantly affected by the choke.
  • Surface Mount Design: Facilitates easy and efficient automated assembly on printed circuit boards (PCBs), reducing manufacturing costs.
  • Compact Footprint: Allows for integration into space-constrained electronic devices, maximizing board space utilization.
  • RoHS Compliant: Meets environmental standards and regulations regarding hazardous substances, making it environmentally friendly.

Benefits

  • Enhanced Noise Immunity: Increases the ability of electronic devices to resist noise interference, improving overall reliability.
  • Improved Audio Performance: Reduces noise and distortion in audio signals, providing a cleaner and more enjoyable listening experience.
  • Increased System Stability: Protects sensitive electronic components from noise-related damage, leading to a more stable and reliable system.
  • Simplified Circuit Integration: Easy to incorporate into existing circuit designs with minimal modifications, saving time and resources.
  • Optimized for Low-Frequency Applications: Specifically designed to address issues related to low-frequency noise, ensuring optimal performance in targeted applications.

Additional Details

The TLA-7T231LF common mode choke features a ferrite core material that is optimized for performance at low frequencies. The construction minimizes parasitic capacitance and inductance, ensuring that the choke has minimal impact on desired signals. The surface mount design facilitates automated manufacturing processes and enhances assembly efficiency.

Key electrical characteristics to consider include impedance versus frequency, rated current, DC resistance, and insertion loss. These parameters should be carefully considered when selecting the appropriate common mode choke for a specific application. Consult the TDK datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess