EN
  • EN
  • DE

TLA075-3S

Part No TLA075-3S
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217725-TLA075-3S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA075-3S CAD Model

Description

The TDK TLA075-3S is a compact and efficient AC-DC power supply, designed for a variety of industrial and commercial applications. This power supply is known for its reliability, compact size, and compliance with international safety standards. It operates with a wide input voltage range, making it suitable for deployment in various regions with differing power grid specifications. The TLA075-3S features built-in protection mechanisms against overvoltage, overcurrent, and short circuits, ensuring the safety of connected devices and the power supply itself.

Applications

  • Industrial Automation: Powering sensors, controllers, and other automation equipment.
  • Test and Measurement Equipment: Providing stable power for oscilloscopes, signal generators, and analyzers.
  • Medical Devices: Supplying power to non-critical medical equipment.
  • Telecommunications: Powering network devices, routers, and switches.
  • Commercial Electronics: Used in point-of-sale systems, printers, and other commercial equipment.

Features

  • Compact Size: Designed for applications where space is limited.
  • Wide Input Voltage Range: Operates from 85 to 264 VAC, accommodating various global power standards.
  • High Efficiency: Minimizes energy waste and reduces heat generation.
  • Built-in Protection: Includes overvoltage, overcurrent, and short circuit protection.
  • Compliance with Safety Standards: Meets international safety requirements for industrial and commercial use.
  • Low Ripple and Noise: Provides clean and stable DC output.

Benefits

  • Increased Reliability: The robust design and built-in protections ensure a long and reliable operational life.
  • Reduced Downtime: Protection features prevent damage from power surges or faults, minimizing equipment downtime.
  • Energy Savings: High efficiency operation reduces energy consumption and lowers operating costs.
  • Easy Integration: Compact size and standard connections simplify integration into existing systems.
  • Global Compatibility: Wide input voltage range allows for use in various countries without modification.
  • Improved Safety: Compliance with safety standards ensures the safety of users and connected equipment.

Additional Details

The TLA075-3S power supply typically provides a single DC output voltage (e.g., 12V, 24V). The exact output voltage and current specifications should be verified in the product datasheet. It uses screw terminal connectors for easy and secure wiring. The operating temperature range is typically from -10°C to +70°C (with derating at higher temperatures). The power supply is designed to meet conducted and radiated emissions standards, minimizing electromagnetic interference. Please refer to the official TDK documentation for detailed specifications, safety certifications, and application notes.

You May Also Be Interested in

Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess