EN
  • EN
  • DE

TS0505ANA-209-F

Part No TS0505ANA-209-F
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 380929-TS0505ANA-209-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS0505ANA-209-F CAD Model

Description

The TDK TS0505ANA-209-F is an isolated DC-DC converter designed for various industrial applications. These converters provide a stable and isolated power source, critical for protecting sensitive circuitry and ensuring reliable operation in harsh environments. The '-F' suffix likely indicates a specific feature, such as a different pinout, packaging option, or performance characteristic (e.g., higher efficiency). TDK Corporation is a well-known and respected manufacturer of electronic components.

Applications

  • Industrial Automation Systems
  • Test and Measurement Equipment
  • Telecommunications Equipment
  • Medical Devices
  • Isolated Power Supplies

Features

  • Isolation Voltage: Provides a high isolation voltage (typically around 3kVDC or higher) between the input and output, protecting the load from voltage spikes and ground loops.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, offering flexibility in system design.
  • Regulated Output Voltage: Delivers a stable and precise output voltage, ensuring consistent performance of connected devices.
  • Short Circuit Protection: Includes short circuit protection to prevent damage to the converter and connected circuitry in case of a fault.
  • Overload Protection: Equipped with overload protection, limiting the output current to a safe level to prevent overheating and component failure.
  • High Efficiency: Offers high energy conversion efficiency, minimizing power loss and heat generation.
  • Compact Size: Available in a compact package, ideal for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.
  • Modified Feature ('-F'): Contains a specific modification or feature indicated by the '-F' suffix, which could pertain to packaging, pinout, efficiency, or other performance aspects. Refer to the TDK datasheet for specific details.

Benefits

  • Enhanced Safety: High isolation voltage ensures operator and equipment safety by preventing hazardous voltages from reaching the user.
  • Improved Reliability: Robust protection features, such as short circuit and overload protection, enhance the reliability and longevity of the system.
  • Stable Performance: Regulated output voltage guarantees consistent performance of connected devices, regardless of input voltage fluctuations.
  • Reduced Noise: Isolation minimizes noise and interference in sensitive circuits, resulting in cleaner and more accurate signals.
  • Simplified Design: Wide input voltage range and compact size simplify system design and integration.
  • Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Optimized Performance: The '-F' feature provides further optimization for specific applications.

The TS0505ANA-209-F is designed for applications requiring a reliable, isolated DC-DC power supply with potentially enhanced characteristics indicated by the '-F' suffix. Its combination of high isolation voltage, wide input voltage range, and robust protection features makes it an excellent choice for demanding industrial environments. Consult the TDK datasheet for specific details regarding the '-F' feature and detailed specifications such as input voltage range, output voltage, isolation voltage ratings, and efficiency.

You May Also Be Interested in

Pulse
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
KEC
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
NVIDIA
Lowest to $6.5292
Pulse
Lowest to $1.6817
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess