EN
  • EN
  • DE

UF2327S4-143Y0R7-01

Part No UF2327S4-143Y0R7-01
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description CMC 700MA 2LN TH / 2 Line Common Mode Choke Through Hole 700mA DCR 1Ohm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Manufacturer TDK Corporation
Packaging Bulk
Product Status Obsolete
Filter Type Power Line
Number of Lines 2
Current Rating (Max) 700mA
DC Resistance (DCR) (Max) 1Ohm
Temperature Range - Operating -20°C ~ 120°C
Mounting Through Hole
Size / Dimension 0.906" L x 0.748" W (23.00mm x 19.00mm)
Height (Max) 1.083" (27.50mm)
Case / Package Vertical, 4 PC Pin
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number UF2327S4143Y0R701
Standard Package 10
Win Source Part Number 1328240-UF2327S4-143Y0R7-01
Ultra Librarian 3D Model Ultra Librarian UF2327S4-143Y0R7-01 CAD Model

Description

The UF2327S4-143Y0R7-01 is a common-mode choke filter from TDK Corporation that is designed for use in power line applications.

  • Voltage Rating: -
  • Current Rating: 700mA
  • Package: Vertical, 4 PC pin
  • Size: 0.906" L x 0.748" W (23.00mm x 19.00mm)
  • DC Resistance (DCR): 1Ohm
  • Temperature Range: -20°C to 120°C
  • Standard Package: 10
  • Packaging: Bulk

You May Also Be Interested in

Shenzhen HongyeX Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
Lowest to $0.0569
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
ICT
2Line Common Mode Choke Surface Mount 90Ω@100MHz 100mA DCR 4Ω
Lowest to $0.2911
Nexperia USA Inc.
CMC 6LN SMD ESD
Lowest to $14.5523
Panasonic
EXC-24CH900UR Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 90 ohm datasheet, inventory, & pricing.
Lowest to $0.0951
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount 7x6mm 1.02kΩ 3A DCR 17mΩ
Lowest to $0.4252
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399
Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess