EN
  • EN
  • DE

VAR-18085218M3P-XK

Part No VAR-18085218M3P-XK
Manufacturer TDK Corporation
Catalog Varistors, MOVs
Description VARISTOR 21.8V RING SURFACE ELEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Varistor Voltage (Min) 17.6 V
Varistor Voltage (Typ) 21.8 V
Varistor Voltage (Max) 26 V
Capacitance @ Frequency 100000 pF @ 1 kHz
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Chassis Mount
Case / Package Ring, Surface Electrodes
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1598773-VAR-18085218M3P-XK
Ultra Librarian 3D Model Ultra Librarian VAR-18085218M3P-XK CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 510V 20KA SQUARE 25MM
Need more? Email Us
Semitec USA Corp
VARISTOR 470V 2.5KA DISC 10MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 470V 10KA DISC 20MM
Need more? Email Us
AVX Corp/Kyocera Corp
VARISTOR 82V 350A 1210
Need more? Email Us
Semitec USA Corp
VARISTOR 39V 250A DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 240V 3.5KA DISC 10MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 8.2V 120A 0805
Need more? Email Us
EPCOS (TDK)
VARISTOR 205V 1.2KA 2SMD JLEAD
Need more? Email Us
Bourns Inc.
VARISTOR 820V 4.5KA DISC 14MM
Lowest to $0.4301

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess