EN
  • EN
  • DE

VLCF4028T-1R6N2R3-2

Part No VLCF4028T-1R6N2R3-2
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1.6UH 2.31A 38MOHM SMD / 1.6 µH Shielded Drum Core, Wirewound Inductor 2.31 A 38mOhm Max Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer TDK Corporation
Packaging Reel - TR
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 1.6 µH
Tolerance ±30%
Current Rating (Amps) 2.31 A
Current - Saturation (Isat) 2.31A
Shielding Shielded
DC Resistance (DCR) 38mOhm Max
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 100 kHz
Mounting Surface Mount
Case / Package Nonstandard
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.110" (2.80mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 445-6545-6,445-6545-2,445-6545-1,VLCF4028T1R6N2R32
Standard Package 500
Win Source Part Number 1327882-VLCF4028T-1R6N2R3-2
Ultra Librarian 3D Model Ultra Librarian VLCF4028T-1R6N2R3-2 CAD Model

Description

The TDK Corporation VLCF4028T-1R6N2R3-2 is a surface mount fixed inductor with a packaging of reel.

  • Mounting: Surface mount
  • Packaging: Reel
  • Core Type: Drum core, wirewound
  • Shielding: Shielded
  • Size: 0.157" L x 0.157" W (4.00mm x 4.00mm)
  • Inductance: 1.6 µH
  • Height: 0.110" (2.80mm)
  • Tolerance: ±30%
  • DC Resistance: 38mOhm Max
  • Temperature Range: -40°C ~ 105°C
  • Part Status: Obsolete
  • Category: Inductor, coil, choke
  • Current Rating: 2.31A
  • Supply and Demand: Unlimited
  • Standard Package: 500
  • MSL Level: 1 (Unlimited)
  • REACH: REACH unaffected
  • HTSUS: 8504.50.4000

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess