EN
  • EN
  • DE

SNW-LX504SRC/4

Part No SNW-LX504SRC/4
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description T5MM NEOWDG LED 660NM ALGAAS RED / LED Lamp Replacement Red Wedge 1.7V 0.193" Dia x 0.742" L (4.90mm x 18.85mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Dimension 0.193" Dia x 0.742" L (4.90mm x 18.85mm)
Wavelength 660nm
Voltage - Forward (Vf) (Typ) 1.7V
Base Type Wedge
Color Red
Millicandela Rating 3800mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Base Product Number SNW-LX504
Standard Package 200
ECCN EAR99
Win Source Part Number 1238061-SNW-LX504SRC/4
Ultra Librarian 3D Model Ultra Librarian SNW-LX504SRC/4 CAD Model

Description

The Lumex Opto/Components Inc. SNW-LX504SRC/4 LED is a high-intensity red LED replacement for incandescent bulbs.

  • Configuration: Single
  • Voltage Forward (Vf): 1.7V
  • Wavelength: 660nm
  • Millicandela Rating: 3800mcd
  • Application: Indicator lights
  • Package: 200 LEDs
  • Dimension: 0.193" in diameter and 0.742" in length

You May Also Be Interested in

Altech corporation
LED BULB BA9S 24 V AMBER
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WHITE 28VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG 587NM YELLOW 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE DIFF 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY RED 28VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WHITE CLEAR 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 525NM GREEN 24VDC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess