EN
  • EN
  • DE

BP202-NFG28H

Part No BP202-NFG28H
Manufacturer Visual Communications Company - VCC
Catalog LEDs - Lamp Replacements
Description LED LAMP T-1 3/4 BI-PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Can Replace Lamps Multiple Bi-Pin Base Lamps
Size / Dimension T - 1 3/4
Wavelength 520nm
Voltage - Forward (Vf) (Typ) 28V
Base Type Bi-Pin
Color Green
Millicandela Rating 780mcd
Configuration Single
Applications General Purpose Lighting
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571374-BP202-NFG28H
Ultra Librarian 3D Model Ultra Librarian BP202-NFG28H CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LED T3 1/4 BAY GRN 230VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WHITE CLEAR 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 525NM GREEN 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY RED 12VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT 587NM YLW 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY BLU 130VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG 587NM YELLOW 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT WHITE DIFF 24VDC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess