EN
  • EN
  • DE

VC1510125W3

Part No VC1510125W3
Manufacturer Visual Communications Company - VCC
Catalog LEDs - Lamp Replacements
Description LED T1 3/4 WHITE CLEAR 12VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Can Replace Lamps Multiple Midget Flange Base Lamps
Size / Dimension T - 1 3/4
Voltage - Forward (Vf) (Typ) 12V
Base Type Midget Flange
Color White
Millicandela Rating 700mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1567909-VC1510125W3
Ultra Librarian 3D Model Ultra Librarian VC1510125W3 CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LED T3 1/4 BAY YEL 28VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WHITE 28VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 WG WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY RED 12VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 28VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY RED 28VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY BLU 28VAC/DC
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V BLUE
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT WHITE DIFF 24VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess