EN
  • EN
  • DE

VLCF5020T-4R7N1R7/MLPS-5020-4R7M

Part No VLCF5020T-4R7N1R7/MLPS-5020-4R7M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408121-VLCF5020T-4R7N1R7/MLPS-5020-4R7M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLCF5020T-4R7N1R7/MLPS-5020-4R7M CAD Model

Description

The component identified as VLCF5020T-4R7N1R7/MLPS-5020-4R7M is a power inductor manufactured by TDK Corporation (or potentially a compatible component from another manufacturer, as suggested by the 'MLPS' prefix). This component is designed for use in power supply circuits within various electronic devices. Given the 'VLCF' prefix, it likely belongs to a series known for compact size and shielded construction, which is beneficial for minimizing electromagnetic interference (EMI).

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators in electronic circuits
  • Noise filtering in power lines

Features:

  • Compact size: likely around 5.0 x 5.0 x 2.0 mm (based on VLCF5020T designation)
  • Inductance: 4.7 μH (indicated by 4R7)
  • High current handling capability
  • Shielded construction for reduced EMI
  • Low DC resistance (DCR)

Benefits:

  • Space-saving design for compact applications.
  • Efficient power conversion due to low DCR.
  • Reduced electromagnetic interference (EMI) due to shielded construction.
  • Stable inductance over a wide temperature range.
  • Reliable performance in demanding environments.

Technical Specifications (Estimated):

  • Inductance: 4.7 μH ±30% (estimated)
  • DC Resistance (DCR): 0.05 - 0.15 Ω (estimated range based on similar TDK inductors)
  • Rated Current: 1.5 - 2.0 A (estimated range based on similar TDK inductors)
  • Saturation Current: 2.0 - 3.0 A (estimated range based on similar TDK inductors)
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
  • Self-Resonant Frequency (SRF): 40-60 MHz (estimated range)

The VLCF5020T-4R7N1R7/MLPS-5020-4R7M inductor, with its shielded structure, minimizes electromagnetic interference, making it suitable for use in sensitive electronic equipment. Its compact size makes it a good choice for portable and space-constrained applications. The low DC resistance contributes to efficient power conversion. The presence of 'MLPS-5020-4R7M' suggests it could be a second-sourced or compatible part from another manufacturer, potentially offering similar characteristics and performance.

For precise specifications and application guidelines, it's crucial to consult the manufacturer's datasheet (TDK or the 'MLPS' manufacturer if it's not a direct TDK part). The datasheet will provide the most accurate information regarding inductance tolerance, DC resistance, rated current, saturation current, and other critical parameters. Proper circuit design and component selection are essential to ensure optimal performance and reliability.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,860 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess