EN
  • EN
  • DE

VLF4012AT-4R71R1

Part No VLF4012AT-4R71R1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408157-VLF4012AT-4R71R1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLF4012AT-4R71R1 CAD Model

Description

The VLF4012AT-4R71R1 is a wire-wound inductor from TDK Corporation's VLF series. These inductors are designed for power circuits in compact electronic devices, prioritizing size and efficient power handling. The '4R7' indicates an inductance value, likely 4.7µH. The '1R1' likely refers to the rated current or a specific tolerance/version.

Applications:

  • DC-DC converters in portable electronics: Ideal for smartphones, tablets, and wearables due to their small size and power efficiency.
  • Power management circuits: Used for voltage regulation and ripple filtering.
  • High-frequency power inductors: Suited for applications requiring high efficiency and minimal footprint.
  • Noise filtering: Reduces electromagnetic interference (EMI) in sensitive circuits.

Features:

  • Miniature Size: Optimized dimensions for space-constrained applications.
  • Magnetically Shielded: Reduces electromagnetic interference.
  • High Current Capability: Designed to handle significant current levels for its size.
  • Excellent Inductance Stability: Maintains consistent inductance across varying temperatures and frequencies.
  • RoHS Compliant: Lead-free construction.

Benefits:

  • Reduced Board Space: Allows for smaller and more compact device designs.
  • Minimized EMI: Improves the reliability and performance of nearby circuits.
  • Efficient Power Conversion: Contributes to improved energy efficiency in DC-DC converters.
  • Stable Performance: Provides consistent and reliable operation in diverse conditions.
  • Environmentally Friendly: Complies with environmental regulations regarding lead content.

Specifications:

The VLF4012AT-4R71R1 has an inductance of 4.7µH. Its dimensions are approximately 4.0mm x 4.0mm x 1.2mm. It is designed for reflow soldering. It has a shielded construction. The rated current is specific to the part number and detailed in the TDK datasheet. The operating temperature range is also found within the datasheet. The DC resistance is another important parameter specified in the datasheet.

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess