EN
  • EN
  • DE

VLP5610T-4R7MR90

Part No VLP5610T-4R7MR90
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 4.7UH 900MA 240 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Type Wirewound
Inductance 4.7μH
Tolerance ±20%
Current Rating 900mA
Current - Saturation 1.08A
DC Resistance (DCR) 240 mOhm Max
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1117178-VLP5610T-4R7MR90
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLP5610T-4R7MR90 CAD Model

Description

The VLP5610T-4R7MR90 is a wire-wound inductor manufactured by TDK Corporation. This inductor is designed for use in power circuits, offering a compact size and high performance. It excels in applications where space is limited and efficient power conversion is essential.

Applications

  • Smartphones and Tablets: Used in power management circuits.
  • Wearable Devices: Found in voltage regulation.
  • DC-DC Converters: Employed in step-up and step-down converters.
  • Power Amplifiers: Utilized for impedance matching.
  • Portable Power Devices: Integrated into battery charging circuits.

Features

  • High Inductance Value: Offers a 4.7µH inductance.
  • Compact Size: Dimensions are 5.6mm x 5.0mm x 1.0mm.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capability: Supports substantial current without saturation.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Operating Temperature Range: Suitable for a wide range of operating conditions.

Benefits

  • Improved Power Efficiency: Low DCR minimizes power dissipation, improving overall efficiency.
  • Reduced EMI: Shielded construction reduces interference with nearby components.
  • Space Saving: Compact size allows for use in densely populated circuit boards.
  • Stable Inductance: Maintains consistent performance over a range of temperatures and frequencies.
  • Reliable Performance: Designed for long-term reliability in demanding applications.

Additional Details

The VLP5610T-4R7MR90 features a ferrite core material which provides a balance between inductance and saturation current. The shielded construction is critical for applications sensitive to electromagnetic interference, such as communication devices. Its small footprint is ideal for miniaturized electronics where board space is at a premium. The specified inductance is 4.7µH with a tolerance that ensures consistent performance across different units. The component is designed to handle significant current levels without significant performance degradation. The low DCR contributes to the overall energy efficiency of the circuit, reducing heat generation and improving battery life in portable devices. This inductor meets industry standards for environmental compliance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9191 $59.7415
155+ $0.7541 $116.8855
240+ $0.7306 $175.3440
330+ $0.7070 $233.3100
425+ $0.6835 $290.4875
570+ $0.6128 $349.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess