EN
  • EN
  • DE

VLS2012ET-3R3N

Part No VLS2012ET-3R3N
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 712851-VLS2012ET-3R3N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS2012ET-3R3N CAD Model

Description

The VLS2012ET-3R3N is a wire wound chip inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits, RF circuits, and other applications requiring a small size and high performance.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and other DC-DC converter topologies.
  • RF Circuits: Tuning, matching, and filtering in RF circuits.
  • Power Supplies: Filtering and energy storage in power supplies for various electronic devices.
  • Mobile Communication Devices: Used in smartphones and other mobile devices.
  • Audio Circuits: Used for filtering and impedance matching in audio circuits.

Features

  • Wire Wound Construction: Provides high Q and low DCR.
  • Compact Size: Allows for use in space-constrained applications.
  • High Current Capacity: Can handle significant DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss due to resistance.
  • Surface Mount Package: Enables automated assembly and reduces board space.

Benefits

  • High Efficiency: Low DCR reduces power loss, leading to higher efficiency in power conversion.
  • Improved Signal Quality: High Q improves signal filtering and impedance matching in RF circuits.
  • Reliable Operation: High current capacity and robust construction ensure reliable performance.
  • Compact Design: Small size enables integration into space-constrained applications.
  • Stable Inductance: Maintains stable inductance over a wide range of temperatures and currents.

Additional Details

The VLS2012ET-3R3N has an inductance of 3.3µH and a rated current that varies depending on the specific part number and a DC resistance of 0.14 Ohms. It is available in a 2012 (2.0 x 1.2 mm) package. Wire-wound inductors typically offer higher Q-factors than multilayer inductors. The 'N' probably indicates the tolerance or a specific packing format.

You May Also Be Interested in

Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess