The VLS201610HBT-R68M-LR is a wire-wound inductor produced by TDK Corporation, primarily intended for power circuit applications. Its defining characteristics include a compact form factor and consistent inductance properties across a spectrum of temperatures and current levels, which makes it a suitable and dependable component for electronic devices where space is constrained and reliable operation is essential.
Applications
- DC-DC converters
- Power supplies in portable electronics
- RF devices
- Noise suppression circuits
- General power management applications
Features
- Small size: 2.0 x 1.6 x 1.0 mm
- Magnetically shielded structure
- Excellent inductance stability over temperature and current fluctuations
- High current handling capacity
- RoHS compliant
Benefits
- Reduces PCB space requirements thanks to its compact dimensions.
- Maintains stable performance across various temperature conditions, ensuring consistent operation.
- Minimizes electromagnetic interference (EMI) due to its shielded design.
- Enhances power efficiency due to its low DC resistance.
- Environmentally friendly, complying with RoHS standards.
Technical Specifications
Inductance: 0.68 μH
Tolerance: ±20%
DC Resistance (DCR): 0.058 Ω (typical)
Rated Current (Irms): 1.1 A
Saturation Current (Isat): 1.0 A
Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
The VLS201610HBT-R68M-LR inductor is crafted using premium materials and meticulous manufacturing processes to guarantee stable performance and long-term reliability. Its shielded construction effectively reduces electromagnetic interference, making it suitable for sensitive electronic applications. Its small size coupled with robust performance characteristics renders it ideal for power management in space-limited devices.