EN
  • EN
  • DE

VLS201610HBX-6R8M

Part No VLS201610HBX-6R8M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 750600-VLS201610HBX-6R8M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS201610HBX-6R8M CAD Model

Description

The VLS201610HBX-6R8M is a wire-wound inductor manufactured by TDK Corporation. This component is designed for use in a variety of applications requiring a compact and efficient inductor. The '6R8M' indicates an inductance value of 6.8µH.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Noise filters
  • RF signal processing
  • Buck converters
  • Boost converters

Features

  • Compact size: 2.0mm x 1.6mm x 1.0mm
  • Inductance: 6.8µH
  • Tolerance: Typically ±20%
  • High rated current (consult the datasheet for the specific value)
  • Magnetically shielded construction
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)

Benefits

  • Miniaturization: Its small size allows for denser circuit designs, reducing the overall size of the application.
  • High Efficiency: The low DC resistance minimizes power loss, improving the efficiency of the circuit.
  • Stable Performance: The shielded construction reduces electromagnetic interference (EMI) and ensures stable operation in noisy environments.
  • Reliable Operation: The wide operating temperature range and robust construction ensure reliable performance in harsh environments.
  • Easy Integration: Designed for surface mount technology (SMT) for easy integration into automated assembly processes.

Additional Details

The VLS201610HBX-6R8M features a ferrite core material, contributing to its high inductance and stable performance. The terminals are lead-free and RoHS compliant. The self-resonant frequency (SRF) is a critical parameter to consider when selecting an inductor. The SRF of this inductor will be in the MHz range, and the specific value is found in the datasheet. DC Resistance (DCR) is also an important factor, as it influences the losses in the inductor and the overall circuit efficiency. Always refer to the official datasheet for detailed electrical characteristics, soldering guidelines, and application notes before using this component.

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3091 $58.7290
460+ $0.2536 $116.6560
705+ $0.2458 $173.2890
975+ $0.2379 $231.9525
1,260+ $0.2298 $289.5480
1,685+ $0.2061 $347.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess