EN
  • EN
  • DE

VLS252010HBT-220M

Part No VLS252010HBT-220M
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842016-VLS252010HBT-220M
Ultra Librarian 3D Model Ultra Librarian VLS252010HBT-220M CAD Model

Description

The VLS252010HBT-220M is a wire-wound chip inductor produced by TDK Corporation. It's designed for general electronic circuits requiring a compact size and reliable performance. The '220M' indicates an inductance value of 22 µH with a tolerance of ±20%.

Applications

  • Power supplies: Used for filtering and smoothing in power circuits.
  • DC-DC converters: Employed in voltage regulation circuits.
  • Noise filtering: Used for noise suppression in electronic devices.
  • RF circuits: Found in impedance matching and filtering applications.
  • Mobile devices: Used in smartphones and tablets.

Features

  • Wire-wound construction: High Q factor and good current handling.
  • Small size: Compact design for space-constrained applications.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High self-resonant frequency: Suitable for higher-frequency applications.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Improved power efficiency: Reduces energy loss.
  • Reduced EMI: Minimizes interference.
  • Smaller footprint: Allows for more compact devices.
  • Reliable performance: Stable operation.
  • Environmental compliance: Meets regulations.

Technical Specifications:

  • Inductance: 22 µH
  • Tolerance: ±20%
  • Self-Resonant Frequency: 25 MHz
  • DC Resistance: 0.68 Ohms
  • Saturation Current: 0.65 A
  • Operating Temperature Range: -40°C to +85°C
  • Dimensions: 2.5 mm x 2.0 mm x 1.0 mm

The VLS252010HBT-220M inductor offers a good balance of size and performance, making it suitable for various applications, especially where EMI reduction is crucial due to its shielded construction.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess