EN
  • EN
  • DE

VLS3010T-1R5N1R6

Part No VLS3010T-1R5N1R6
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1.5UH 1.9A 85 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Wirewound
Inductance 1.5μH
Tolerance ±30%
Current Rating 1.9A
Current - Saturation 1.4A
DC Resistance (DCR) 85 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 054528-VLS3010T-1R5N1R6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS3010T-1R5N1R6 CAD Model

Description

The VLS3010T-1R5N1R6 is a wire-wound inductor manufactured by TDK Corporation. It is designed for use in power circuits and DC-DC converters where a compact size and specific inductance value are required.

Applications

  • Mobile Devices: Power management and DC-DC conversion.
  • Portable Electronics: Power supply filtering and regulation.
  • DC-DC Converters: Smoothing ripple current.
  • Power Supplies: Filtering and energy storage.
  • RF Circuits: Impedance matching and filtering.

Features

  • Compact Size: 3.0 x 3.0 x 1.0 mm dimensions.
  • Inductance Value: 1.5 μH inductance.
  • Rated Current: Handles rated DC current levels.
  • Low DC Resistance: Minimizes power loss, increasing efficiency.
  • Operating Temperature: Designed to operate over a specified temperature range.

Benefits

  • Space Saving: Enables smaller electronic device designs.
  • Improved Efficiency: Low DCR minimizes power dissipation.
  • Stable Performance: Reliable performance over a range of operating temperatures.
  • Reduced Size and Weight: Enables smaller and lighter products.
  • Optimized Inductance: Provides the necessary inductance for specific circuit functions.

Additional Details

The VLS3010T-1R5N1R6 inductor features a shielded construction to minimize electromagnetic interference (EMI). This allows for closer placement of components on the circuit board without causing interference issues. It's designed for surface mount technology (SMT) and is well-suited for automated assembly processes. The exact rated current, DC resistance, self-resonant frequency (SRF) and Q-factor can be found in the detailed TDK datasheet.

You May Also Be Interested in

Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4752 $59.4000
300+ $0.3899 $116.9700
460+ $0.3778 $173.7880
635+ $0.3656 $232.1560
820+ $0.3534 $289.7880
1,095+ $0.3169 $347.0055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess