EN
  • EN
  • DE

VLS4012T-1R0M1R6

Part No VLS4012T-1R0M1R6
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408236-VLS4012T-1R0M1R6
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VLS4012T-1R0M1R6 CAD Model

Description

The VLS4012T-1R0M1R6 is a wire-wound inductor from TDK Corporation, primarily utilized in power supply circuits. Its small form factor and magnetically shielded construction make it ideal for applications requiring minimal space and reduced electromagnetic interference.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Noise filtering in electronic circuits
  • Smartphones and tablets
  • Power management in various electronic devices

Features

  • Compact Size: Dimensions of 4.0 x 4.0 x 1.2 mm, suitable for space-constrained designs.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI) to neighboring components.
  • Low DC Resistance: Minimizes power loss and improves overall efficiency.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • Wide Operating Temperature Range: Typically -40°C to +85°C (including self-temperature rise).

Benefits

  • Space Saving: Enables high-density circuit designs due to its small size.
  • Reduced EMI: Minimizes interference with other components, ensuring stable operation.
  • High Efficiency: Low DC resistance reduces power dissipation, improving overall system efficiency.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Reliable Performance: Offers stable operation over a wide range of temperatures.

Additional Details

The VLS4012T series uses a ferrite core. The inductance value is 1.0µH with a tolerance of ±20%. The rated current and DC resistance for the VLS4012T-1R0M1R6 is available in the product datasheet. It is RoHS compliant. The part number contains '1R6' probably refers to test frequency of 1.6 MHz.

For optimal performance, proper PCB layout is recommended. Keep traces short and wide to minimize parasitic inductance and resistance. A ground plane placed beneath the inductor can further reduce EMI.

You May Also Be Interested in

Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess