EN
  • EN
  • DE

VTR-1X2ERS11-154

Part No VTR-1X2ERS11-154
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 400463-VTR-1X2ERS11-154
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VTR-1X2ERS11-154 CAD Model

Description

The TDK VTR-1X2ERS11-154 is a common mode choke designed to suppress common mode noise in various electronic devices. This choke effectively attenuates unwanted noise signals while allowing the desired differential signals to pass through with minimal impedance. It is commonly used in power supplies, data lines, and signal lines to improve electromagnetic compatibility (EMC) and prevent interference.

Applications

  • Power supplies: Reduces common mode noise generated by switching power supplies.
  • Data lines: Suppresses noise on data lines such as USB, Ethernet, and HDMI.
  • Signal lines: Filters noise in audio and video signal lines.
  • Motor control circuits: Attenuates noise generated by motor drives.
  • Inverter circuits: Reduces common mode noise in inverter applications.

Features

  • High common mode impedance: Provides excellent attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion and insertion loss.
  • Compact size: Allows for easy integration into space-constrained applications.
  • High current capacity: Can handle significant current loads without saturation.
  • Wide operating temperature range: Suitable for use in a variety of environments.

Benefits

  • Improved EMC performance: Reduces electromagnetic interference and susceptibility.
  • Enhanced signal integrity: Minimizes noise and distortion in data and signal lines.
  • Increased system reliability: Prevents noise-related malfunctions and failures.
  • Reduced emissions: Helps meet regulatory requirements for electromagnetic emissions.
  • Cost-effective solution: Provides a simple and effective way to suppress common mode noise.

Additional Details

The VTR-1X2ERS11-154 common mode choke is typically constructed with ferrite core material to achieve high permeability and effective noise suppression. The inductance value, DC resistance, and rated current are key specifications to consider when selecting this choke for a particular application. The choke's physical dimensions and mounting style should also be taken into account for proper integration. Consult the datasheet for detailed electrical and mechanical specifications, including inductance, impedance characteristics, rated current, and operating temperature range.

You May Also Be Interested in

NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess