EN
  • EN
  • DE

X1G004451002100

Part No X1G004451002100
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842555-X1G004451002100
Ultra Librarian 3D Model Ultra Librarian X1G004451002100 CAD Model

Description

The TDK Corporation X1G004451002100 is a common mode choke coil designed to suppress unwanted noise and interference in electronic circuits. These choke coils are passive electronic components used to block high-frequency noise while allowing lower frequency or DC signals to pass through. This component plays a crucial role in ensuring electromagnetic compatibility (EMC) and signal integrity in a variety of applications.

Applications

  • Power Line Filtering: Used to reduce noise from AC power lines.
  • Signal Line Filtering: Employed in data and signal lines to minimize interference.
  • Motor Control Circuits: Helps in reducing noise generated by motors.
  • Audio Equipment: Improves audio quality by filtering out unwanted high-frequency noise.
  • Networking Devices: Ensures clean data transmission in network devices.

Features

  • High Impedance: Provides significant impedance to common mode noise.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Reliability: Designed for consistent performance and long operational life.
  • Wide Frequency Range: Effective across a broad spectrum of frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Noise Suppression: Effectively suppresses common mode noise, improving signal quality.
  • EMC Compliance: Aids in meeting electromagnetic compatibility standards.
  • Improved Signal Integrity: Reduces interference, leading to cleaner and more reliable signals.
  • Protection: Protects sensitive circuits from external noise sources.
  • Enhanced Performance: Improves overall system performance by minimizing noise-related issues.

Additional Details

The X1G004451002100 features a ferrite core material, which contributes to its high impedance characteristics. The construction of the choke coil ensures minimal parasitic capacitance, which is essential for maintaining its performance at high frequencies. It is designed for surface mount technology (SMT), facilitating automated assembly processes. This common mode choke supports various current ratings depending on the specific application needs. Operating temperature ranges are typically broad, supporting use in diverse environmental conditions.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess