EN
  • EN
  • DE
  • IT

ZCAT10D

Part No ZCAT10D
Manufacturer TDK Corporation
Catalog Cable Ferrites
Description FERRITE CORE 70 OHM HINGED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206316-ZCAT10D
Manufacturer TDK Corporation
Category Filters-Cable Ferrites
Series ZCAT
Package Bulk
Product Status Active
Type Flat
Design Hinged (Snap On)
Impedance @ Frequency 70Ohm @ 100MHz ~ 500MHz
Inner Dimension 0.276" W x 0.157" H (7.00mm x 4.00mm)
Outer Dimension 0.571" W x 0.394" H (14.50mm x 10.00mm)
Ultra Librarian 3D Model Ultra Librarian ZCAT10D CAD Model

Description

FEATURES

  • Using TDK's unique structure where the ferrite core is mounted and integrated in a plastic case, it is possible to attach them to interface cables and power cables with one touch without having to cut the cables.
  • Have excellent absorption of high-frequency noise using the high-frequency absorption characteristics of the ferrite core.
  • Effective for common mode noise, so can be implemented as a noise countermeasure without influencing signal quality.
  • Series are according to the outer diameter of the cable in order to be compatible with various cable sizes.

You May Also Be Interested in

Wurth Electronics Inc
FERRITE CORE 258 OHM SOLID 8MM / Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 0.630" Dia (16.00mm) Length 1.122" (28.50mm)
Lowest to $17.5878
Leader Tech Inc.
SPECIAL PURPOSE SHIELD BAR FERRI / Solid Ferrite Core 500Ohm @ 100MHz ID OD 1.000" Dia (25.40mm) Length 5.63" (142.9mm)
Need more? Email Us
Kemet
FERRITE CORE HINGED 14.5MM
Need more? Email Us
Kemet
FERRITE CORE SOLID 17 X 0.8MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE MULTI-APERTURE
Need more? Email Us
Kemet
FERRITE CORE SOLID 11.6MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE 60OHM SOLID 1.30MM
Lowest to $0.0176
FAIR-RITE PRODUCTS
FERRITE CORE SOLID 2.39MM
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Lowest to $3.3575

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess