EN
  • EN
  • DE

ZCB2206-11S

Part No ZCB2206-11S
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 412403-ZCB2206-11S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZCB2206-11S CAD Model

Description

The ZCB2206-11S is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in electronic circuits. Common mode noise is a type of electromagnetic interference (EMI) that can degrade the performance of electronic devices. These choke coils are used to filter out this noise, improving signal integrity and reducing unwanted emissions.

Applications

  • Power Lines: Used to suppress common mode noise on AC and DC power lines.
  • Signal Lines: Applied to data and signal lines to reduce noise and improve signal quality.
  • USB Cables: Filters noise on USB data and power lines.
  • HDMI Cables: Reduces noise in HDMI signals, improving video and audio quality.
  • Ethernet Cables: Suppresses common mode noise in Ethernet networks.

Features

  • Common Mode Choke: Specifically designed to attenuate common mode noise.
  • Compact Size: Suitable for use in space-constrained applications.
  • High Impedance: Provides effective noise suppression over a wide frequency range.
  • Low DC Resistance: Minimizes power loss in the circuit.
  • Surface Mount Design: Facilitates easy integration into automated assembly processes.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Reduced EMI: Helps devices meet regulatory requirements for electromagnetic compatibility (EMC).
  • Enhanced Device Performance: Improves the overall performance and stability of electronic devices.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Solution: Provides an affordable way to address common mode noise issues.

Technical Details

The ZCB2206-11S has approximate dimensions of 2.2mm x 1.6mm x 1.1mm. It features a surface mount design for easy integration into PCBs. The inductance value and rated current can be found in TDK's official datasheets. This choke coil is made with ferrite core and enameled copper wire for high performance. This is frequently employed in filtering unwanted noise from electronic devices, protecting sensitive circuitry and ensuring compliance with electromagnetic compatibility standards.

You May Also Be Interested in

NEC
Lowest to $90.9990
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $1.9566

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess