EN
  • EN
  • DE

ICS-43432

Part No ICS-43432
Manufacturer TDK InvenSense
Catalog Microphones
Description MIC MEMS DIGITAL I2S OMNI -26DB / Low‐Noise Microphone with I2S Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK InvenSense
Packaging Reel
Type MEMS (Silicon)
Output Type Digital, I2S
Direction Omnidirectional
Frequency Range 50Hz ~ 20kHz
Sensitivity -26dB ±1dB at 94dB SPL
S/N Ratio 65dB
Voltage Range 1.62V ~ 3.63V
Current - Supply 1.5mA
Port Location Bottom
Termination Solder Pads
Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Maximum) 0.043" (1.10mm)
Shape Rectangular
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802025-ICS-43432
Ultra Librarian 3D Model Ultra Librarian ICS-43432 CAD Model

Description

The ICS-43432 is a digital, I2S output type MEMS microphone from TDK InvenSense.

  • Application: Smartphones, Tablets, and other Portable Devices
  • Direction: Omnidirectional
  • Sensitivity: -26dB ±1dB @ 94dB SPL
  • S/N Ratio: 65dB
  • Voltage Range: 1.62V to 3.63V
  • Current Supply: 1.5mA
  • Shape: Rectangular
  • Termination: Solder Pads
  • Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
  • Height: 0.043" (1.10mm)

You May Also Be Interested in

Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
Analog Devices Inc.
Lowest to $10.2264
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7280 $60.0160
52+ $2.2384 $116.3968
80+ $2.1686 $173.4880
111+ $2.0986 $232.9446
143+ $2.0286 $290.0898
191+ $1.8187 $347.3717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess