EN
  • EN
  • DE

TB62701N

Part No TB62701N
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 16BIT SHIFT REGISTER, LATCH & CONSTANT CURRENT DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355518-TB62701N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62701N CAD Model

Description

The TB62701N is a PWM chopper-type stepping motor driver IC manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring precise and efficient control of two-phase stepping motors. This driver integrates features that simplify design and enhance performance in various industrial and consumer applications.

Applications

  • Printers: Used for precise paper feed and print head positioning.
  • Scanners: Controls the movement of the scanning head for accurate image capture.
  • Copiers: Manages the paper transport and scanning mechanisms.
  • Robotics: Enables precise joint control in robotic arms and other automated systems.
  • Surveillance Cameras: Controls the pan and tilt mechanisms for accurate tracking.

Features

  • PWM Chopper Drive: Provides efficient and precise current control to the stepping motor windings.
  • Constant-Current Control: Maintains consistent motor torque regardless of supply voltage or winding resistance variations.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to safeguard the IC and motor.
  • Low On-Resistance: Minimizes power dissipation and improves overall efficiency.
  • Half-Step and Full-Step Modes: Offers flexibility in motor resolution and control.
  • Single Power Supply: Operates from a single voltage source, simplifying the power supply design.

Benefits

  • Accurate Positioning: PWM chopper and constant-current control contribute to precise and repeatable motor positioning.
  • Energy Efficiency: Low on-resistance and efficient PWM control minimize power consumption.
  • Robust Protection: Integrated protection circuits ensure reliable operation under various conditions.
  • Simplified Design: The integration of key features reduces the need for external components.
  • Versatile Control: Supports both half-step and full-step modes for application flexibility.

Additional Details

The TB62701N typically operates within a supply voltage range of 10V to 40V. The output current capability is usually around 2.5A per channel. The operating temperature range is generally from -20°C to 85°C. The package type is often a through-hole package which can simplify prototyping and board rework. External components like snubber diodes are often required to protect the IC from voltage spikes generated by the inductive load of the stepping motor. Proper heat management is essential to prevent overheating, especially when driving motors at higher currents. Datasheets from Toshiba provide detailed information on recommended external components and thermal considerations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess