EN
  • EN
  • DE

CC10-1205SF-E

Part No CC10-1205SF-E
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Isolated Module DC DC Converter Output 5V - - 2A 9V - 18V Input
Manufacturer TDK-Lambda Americas Inc.
Series CC-E (10W)
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 7-DIP Module
Family Name CC10-1205
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 445-2435, CC101205SFE
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914925-CC10-1205SF-E
Ultra Librarian 3D Model Ultra Librarian CC10-1205SF-E CAD Model

Description

The CC10-1205SF-E is a DC-DC converter manufactured by TDK-Lambda Americas Inc. It is a compact, board-mountable power supply designed to convert a DC voltage to another DC voltage. These converters are typically used in applications requiring isolated or regulated power.

Applications

  • Isolated power supplies for industrial automation equipment.
  • Powering sensors and transducers in control systems.
  • Providing isolated power in medical devices.
  • Driving gate drivers in power electronics applications.
  • Powering communication interfaces like RS-485 or CAN bus.

Features

  • Input Voltage Range: Typically designed for a specific input voltage range (e.g., 9-18VDC, often 12VDC nominal).
  • Output Voltage: Provides a fixed output voltage (e.g., 5VDC).
  • Isolation: Offers galvanic isolation between input and output.
  • Compact Size: Designed for board mounting in space-constrained applications.
  • Efficiency: High efficiency to minimize power loss and heat generation.
  • Overload Protection: Includes protection against overloads and short circuits.
  • Thermal Protection: Protection against overheating.

Benefits

  • Isolation: Provides electrical isolation for safety and noise reduction.
  • Stable Output: Regulated output voltage ensures consistent performance of connected devices.
  • Compact Design: Saves space on printed circuit boards.
  • Reliable Operation: Built-in protection features enhance reliability and prevent damage.
  • Easy Integration: Designed for easy board mounting and integration into existing systems.

Technical Specifications

While specific technical specifications vary based on the exact model and configuration, the following are typical parameters:

Input Voltage: 9-18VDC (Typical 12VDC) Output Voltage: 5VDC Output Current: Up to 2A (depending on model) Isolation Voltage: Typically 1500VDC or higher Efficiency: 80% or higher Operating Temperature: -40°C to +85°C (depending on model) Package Style: Through-hole or Surface Mount

The CC10-1205SF-E DC-DC converter is suitable for a wide range of industrial, medical, and communication applications that require isolated and regulated power. Its compact size and protection features make it a reliable choice for demanding environments.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0977 $78.2931
6+ $21.4136 $128.4816
9+ $20.7444 $186.6996
12+ $20.0752 $240.9024
15+ $19.4061 $291.0915
20+ $17.3985 $347.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess