Products specifications

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series CSS500 (500W)
Package Bulk
Product Status Not For New Designs
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 36V
Current - Output 1 10 A
Power (Watts) 360W (500W Forced Air)
Applications Medical
Voltage - Isolation 4 kV
Efficiency 87%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features Adjustable Output, Load Sharing, Remote Sense, Standby Output, Universal Input
Mounting Type Chassis Mount
Dimension 9.00" L x 4.70" W x 1.63" H (228.6mm x 119.4mm x 41.4mm)
Approval Agency CE
Minimum Load Required No
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.6018
Other Names 285-CSS500-36,CSS50036,CSS500-36,285-2082-ND,285-2082
Standard Package 1
Win Source Part Number 965906-CSS500-36
Ultra Librarian 3D Model Ultra Librarian CSS500-36 CAD Model

Description

The TDK-Lambda Americas Inc CSS500 (500W) series is an open-frame AC-DC converter with an adjustable output, load sharing, remote sense, standby output, and universal input.

  • Power Rating: 360W (500W Forced Air)
  • Voltage Rating: 36V
  • Package: Bulk
  • Standard Package: 1 per unit
  • Application: Medical
  • Operating Temperature: 0°C to 70°C (With Derating)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8504.40.6018
  • Approval: CE

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 5V 20W / Enclosed AC DC Converters 1 Output 5V 3.5A 85 ~ 264 VAC Input
Need more? Email Us
ECAD model for VSK-S20-5U
Traco Power
AC/DC CONVERTER 3.3V 17W / Enclosed AC DC Converters 1 Output 3.3V 5A 90 ~ 305 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMG 30103
Traco Power
AC/DC CONVERTER 15V 5W / Enclosed AC DC Converters 1 Output 15V 333mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMLM 05115
Artesyn Embedded Technologies
Medical and ITE safeties | AC/DC CONVERTER 12V 125W
Lowest to $168.3615
ECAD model for LPS203-M
Traco Power
AC/DC CONVERTER 48V 5W / Enclosed AC DC Converters 1 Output 48V 104mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMPS 05-148
Traco Power
AC/DC CONVERTER 9V 4W / Enclosed AC DC Converters 1 Output 9V 444mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMLM 04109
Traco Power
AC/DC CONVERTER 15V 50W / Enclosed AC DC Converters 1 Output 15V 3.333A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMG 50115
Traco Power
AC/DC CONVERTER 48V 50W / Enclosed AC DC Converters 1 Output 48V 1.04A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMG 50148
Traco Power
AC/DC CONVERTER 12V 50W / Enclosed AC DC Converters 1 Output 12V 4.167A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMG 50112

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention