Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058382-MCP6542-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6542-E/MS CAD Model

Description

The MCP6542-E/MS is a high-performance, dual operational amplifier developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is designed for general-purpose applications requiring low power consumption and is housed in a compact MSOP package, making it an ideal choice for space-constrained applications.

Key Features

  • Supply Voltage: The device operates with a single supply voltage ranging from 1.8V to 6.0V, making it versatile for various low-voltage applications.
  • Quiescent Current: It features a low quiescent current of 1 µA (typical), which is excellent for battery-powered devices, as it extends battery life by minimizing power consumption.
  • Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, the MCP6542-E/MS provides a good balance between speed and power efficiency.
  • PSRR and CMRR: The device boasts a high power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR), ensuring stable operation under varying supply voltages and common-mode noise conditions.
  • Temperature Range: It operates over the extended industrial temperature range of -40°C to +125°C, suitable for harsh environments.

Applications

The MCP6542-E/MS is designed to meet the requirements of a broad spectrum of applications. Its low power consumption and stable operation make it an excellent choice for portable and battery-powered devices, sensor conditioning, consumer electronics, and industrial control systems. Additionally, its precision characteristics are well-suited for analog filters, low-power reference designs, and other analog-intensive circuits.

Quality and Reliability

Microchip Technology is committed to providing high-quality products. The MCP6542-E/MS operational amplifier is built to meet stringent quality standards, ensuring reliability and performance consistency for the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR LATCH REF SOT23-5
Lowest to $0.3170
ECAD model for MIC833BM
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to $6.7950
ECAD model for MAX516BCNG+
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to $12.7954
ECAD model for MCP6544-I/ST
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $1.0595
ECAD model for MCP6542T-I/MS
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1395 $51.2775
110+ $0.9350 $102.8500
170+ $0.9058 $153.9860
230+ $0.8766 $201.6180
300+ $0.8473 $254.1900
395+ $0.7597 $300.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,345 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention