EN
  • EN
  • DE
  • IT

PAE50S48-1R8/V

Part No PAE50S48-1R8/V
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.8V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 30 Weeks
Features Isolated Module DC DC Converter 1 Output 1.8V - - 20A 36V - 76V Input
Manufacturer TDK-Lambda Americas Inc.
Series PAE50
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP Module
Family Name PAE50S48
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888526-PAE50S48-1R8/V
Ultra Librarian 3D Model Ultra Librarian PAE50S48-1R8/V CAD Model

Description

The PAE50S48-1R8/V is an isolated module DC-DC converter from TDK-Lambda Americas Inc.

  • Input Voltage: 36V to 76V
  • Output Voltage: 1.8V
  • Maximum Output Current: 20A
  • Package: 8-DIP module package
  • Mounting Type: Through-Hole
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 30 weeks

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 36V 400W
Lowest to $681.3250
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 198W
Lowest to $5.4849
Vicor Corporation
DC DC CONVERTER 5V 150W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 15W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $95.7625
Panasonic
DC DC CONVERTER 28V
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-5V 80W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess