EN
  • EN
  • DE

RSAL-2001W

Part No RSAL-2001W
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VAC/VDC 1A CHASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 1 A
Applications General Purpose
Approval Agency CSA, EN, UL
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Chassis Mount
Termination Style Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1539783-RSAL-2001W
Ultra Librarian 3D Model Ultra Librarian RSAL-2001W CAD Model

Description

N

You May Also Be Interested in

Schaffner EMC Inc.
LINE FILTER 250VAC 1A TH / PCB-mounting filter
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 10A CHASS MNT
Need more? Email Us
Bulgin
LINE FILTER 250VAC 10A CHASS MNT
Need more? Email Us
ABB Embedded Power
LINE FILTER 75VDC 7A TH
Lowest to $27.0672
SolaHD
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 3A CHASS MNT
Need more? Email Us
Schurter Inc.
LINE FILTER 125/250VAC 3A CHAS / Single Phase EMC/EMI Line Filter 3 A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Lowest to $17.0633
Schaffner EMC Inc.
LINE FILTER 75VAC 13A TH / 75VDC input PCB fi lter
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 20A DIN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess