EN
  • EN
  • DE

1-1393203-1

Part No 1-1393203-1
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 24VDC 1.28KOhm 12A SPDT (( 21.2mm 16.2mm 14.9mm)) THT Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 70 °C
Approvals UL
Coil Current 18.75 mA
Coil Power 450 mW
Coil Resistance 1.28 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 7 A
Contact Material Silver
Contact Voltage Rating (AC) 250 V
Current Rating 7 A
Depth 16.2 mm
Dropout Voltage 2.4 V
ELV Compliant
Height 14.9 mm
Lead Free Lead Free
Length 21.1836 mm
Max Current Rating 12 A
Max Operating Temperature 70 °C
Max Voltage Rating (AC) 400 V
Min Operating Temperature -25 °C
Mount PCB, Through Hole
Number of Contacts 1
Number of Pins 5
Operate Time 5 ms
Packaging Carton
Radiation Hardening No
Ratings IP67
REACH SVHC No SVHC
Relay Type General Purpose
Release Time 3 ms
RoHS Compliant
Switching Capacity 1.75 kW
Termination PC Pin, PCB
Throw Configuration SPDT
Voltage Rating (AC) 400 V
Voltage Rating (DC) 24 V
Weight 9.5 g
Width 16.21 mm
Win Source Part Number 1165294-1-1393203-1
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1-1393203-1 CAD Model

Description

The TE Connectivity 1165294-1-1393203-1 is a general-purpose relay with a coil voltage of 24V DC and a maximum voltage rating of 400V AC.

  • Coil Voltage: 24V DC
  • Maximum Voltage Rating: 400V AC
  • Current Rating: 7A
  • Switching Capacity: 1.75 kW
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1351
Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1730
FCL Components
FTR-B3GA024Z-B10 FCL Components Low Signal Relays - PCB SIGNAL datasheet, inventory, & pricing.
Lowest to $4.3657
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
TE Connectivity
Signal Relays RoHS
Lowest to $4.9478
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
HongFa
5V 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $1.0187

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess