EN
  • EN
  • DE

1-1414939-4

Part No 1-1414939-4
Manufacturer TE Connectivity
Catalog Automotive Relays
Description RELAY AUTO SPST-NO 260A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr TE Connectivity
Series V23130
Package Bulk
Product Status Active
Coil Type Latching, Dual Coil
Coil Voltage 12VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 260 A
Switching Voltage 12VDC - Nom
Must Operate Voltage 6 VDC
Operate Time 5 ms
Release Time 5 ms
Features IP54 - Dust Protected, Water Resistant
Mounting Type Chassis Mount
Termination Style Connector
Temperature Range - Operating -40°C ~ 120°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Power 7W
Coil Resistance 4.7 Ohms
Base Product Number 1414939
Standard Package 24 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 938422-1-1414939-4
Ultra Librarian 3D Model Ultra Librarian 1-1414939-4 CAD Model

Description

The 938422-1-1414939-4 is an automotive relay from the V23130 series by TE Connectivity.

  • Contact Form: SPST-NO (DM) (1 Form X)
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Coil Voltage: 12VDC
  • Coil Resistance: 4.7 Ohms
  • Contact Rating: 260 A
  • Switching Voltage: 12VDC
  • Mounting Type: Chassis Mount
  • Temperature Range: -40°C to 120°C

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 6V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 80A 12V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 70A 12V
Need more? Email Us
TE Connectivity
POWER F V23134
Need more? Email Us
Song Chuan Precision Company
Automotive Relays SPDT 35A 12VDC
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 20A 24V
Need more? Email Us
TE Connectivity
POWER F V23134
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 120A 24V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.6642 $59.6642
3+ $48.9553 $146.8659
4+ $47.4254 $189.7016
5+ $45.8956 $229.4780
6+ $44.3657 $266.1942
8+ $39.7762 $318.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,488 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess