EN
  • EN
  • DE

1-1734037-2

Part No 1-1734037-2
Manufacturer TE Connectivity
Catalog D - Shaped Connectors - Centronics
Description Board to Board & Mezzanine Connectors 050 series 120P RCPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Product Receptacles
Number of Positions 120 Position
Pitch 1.27 mm (0.05 in)
Number of Rows 4 Row
Termination Style Solder
Mounting Angle Right Angle
Current Rating 1 A
Voltage Rating 250 VAC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 85 C
Contact Plating Gold
Contact Material Phosphor Bronze
Series CHAMP
Brand TE Connectivity / AMP
Flammability Rating UL 94 V-0
Product Type Board to Board & Mezzanine Connectors
Standard Pack Qty 15
Subcategory Board to Board & Mezzanine Connectors
Ultra Librarian 3D Model Ultra Librarian 1-1734037-2 CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RECEPT VERT 68PIN PCB
Need more? Email Us
Hirose Electric Co Ltd
CONN MINI HD RCPT 100P PCB SLDR
Need more? Email Us
3M
CONN PLUG 40POS STR IDC
Lowest to $21.2223
Hirose Electric Co Ltd
CONN HEADER R/A 80POS 1.27MM
Need more? Email Us
TE Connectivity
CONN BTB HD PLUG 40POS R/A SLDR
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT 68POS RA PCB
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT 100POS STRT
Need more? Email Us
TE Connectivity
CONN SCSI RCPT 50POS PNL MNT IDC
Need more? Email Us
TE Connectivity
CONN RCPT 64POS STR IDC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess