EN
  • EN
  • DE

1-1747981-2

Part No 1-1747981-2
Manufacturer TE Connectivity
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description CONN RCPT HDMI 19POS PNL MNT R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type HDMI
Number of Contacts 19
Gender Receptacle
Mounting Type Panel Mount; Surface Mount, Right Angle; Through Hole
Mounting Feature Flange, Horizontal
Termination Solder
Temperature Range - Operating -25°C ~ 70°C
Number of Ports 1
Current Rating (Amps) 0.5A
Voltage - Rated 40VAC
Mating Cycles 10000
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1608938-1-1747981-2
Ultra Librarian 3D Model Ultra Librarian 1-1747981-2 CAD Model

Description

N

You May Also Be Interested in

Conxall/Switchcraft
SBC 2.4GHZ 4 CORE 4GB RAM
Need more? Email Us
Kycon, Inc.
DUAL STACKED HDMI(TM) CONNECTOR,
Need more? Email Us
Kycon, Inc.
SMT USB B-TYPE RECEPTACLE BLACK
Lowest to $2.9105
Amphenol FCI
CONN RCPT USB2.0 MINI AB SMD R/A
Lowest to $0.5239
GCT
USB TYPE C HORZ MID-MOUNT 6P SMT
Lowest to $2.3284
Molex, LLC
CONN RCP MICRO HDMI 19POS SMD RA
Need more? Email Us
Molex, LLC
MID-MOUNT DUAL ROWS SMT 24POS -T
Lowest to $1.6357
JAE Electronics
WATERPROOF IPX7 USB-C RIGHT ANGL
Lowest to $2.0374
GCT
MICRO B SKT, VERTICAL, SMT, 30",
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess