EN
  • EN
  • DE

1-2005513-2

Part No 1-2005513-2
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Ecu 196P Hdr Assy- Isuzu Exp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034485-1-2005513-2
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1-2005513-2 CAD Model

Description

The 1-2005513-2 is a connector manufactured by TE Connectivity. It's likely a member of TE Connectivity's broad range of connectors, intended for diverse applications ranging from signal and data transmission to power distribution. Without more specific information, it's difficult to pinpoint its exact type, but it will likely be one of their common connector types designed for reliable and secure connections.

Applications:

  • Industrial Equipment: Connecting sensors, actuators, and control systems in industrial automation.
  • Telecommunications: Providing robust connections for network infrastructure equipment.
  • Automotive Systems: Used in various automotive electronic control units (ECUs) and wiring harnesses.
  • Consumer Electronics: Connecting components within electronic devices.
  • Aerospace: Used in aircraft avionics and control systems where reliability is paramount.

Features:

  • High Reliability: Designed for secure and stable connections in demanding environments.
  • Durable Construction: Made with robust materials to withstand vibration, shock, and temperature variations.
  • Polarization: Incorporates keying features to prevent incorrect mating.
  • Multiple Contact Options: Available with various contact materials and platings to meet specific signal and power requirements.
  • RoHS Compliance: Adheres to environmental regulations for hazardous substance reduction.

Benefits:

  • Enhanced System Performance: Provides reliable signal transmission, reducing the risk of data loss or errors.
  • Reduced Downtime: Secure connections minimize the potential for accidental disconnections, leading to increased uptime.
  • Simplified Assembly: Designed for easy installation, reducing assembly time and costs.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and multiple configuration options.

Additional Details:

Given the part number's format, it's likely that 1-2005513-2 represents a specific configuration within a larger connector series offered by TE Connectivity. Characteristics like number of positions, contact plating (gold, tin), wire gauge acceptance, and housing material (plastic, metal) would be defined by the complete specification details in the datasheet. Potential connector types include: circular connectors, rectangular connectors, terminal blocks, or headers and receptacles. To determine the exact specifications, refer to the datasheet available on the TE Connectivity website using the part number.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess